Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N3879 JANTX2N3879

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191507-JANTX2N3879 Series: Military, MIL-PRF-19500/526 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-213AA, TO-66-2 Power - Max: 35W Transistor Type: NPN Family Name: 2N3879 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Current - Collector (Ic) (Maximum): 7A Voltage - Collector Emitter Breakdown (Maximum): 75V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 400mA, 4A Current - Collector Cutoff (Maximum): 25mA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 5V Alternative Parts (Cross-Reference): 2N3879; 2SC4550-A; 2SC4550L-A; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191507-JANTX2N3879 Series: Military, MIL-PRF-19500/526 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-213AA, TO-66-2 Power - Max: 35W Transistor Type: NPN Family Name: 2N3879 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Current - Collector (Ic) (Maximum): 7A Voltage - Collector Emitter Breakdown (Maximum): 75V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 400mA, 4A Current - Collector Cutoff (Maximum): 25mA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 5V Alternative Parts (Cross-Reference): 2N3879; 2SC4550-A; 2SC4550L-A; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3879 - 1191507-JANTX2N3879 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3879
1191507-JANTX2N3879
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3879 1191507-JANTX2N3879
Manufacturer: Microsemi Corporation Win Source Part Number: 1191507-JANTX2N3879 Series: Military, MIL-PRF-19500/526 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-213AA, TO-66-2 Power - Max: 35W Transistor Type: NPN Family Name: 2N3879 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Current - Collector (Ic) (Maximum): 7A Voltage - Collector Emitter Breakdown (Maximum): 75V Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 400mA, 4A Current - Collector Cutoff (Maximum): 25mA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 5V Alternative Parts (Cross-Reference): 2N3879; 2SC4550-A; 2SC4550L-A; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191507-JANTX2N3879
Series: Military, MIL-PRF-19500/526
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-213AA, TO-66-2
Power - Max: 35W
Transistor Type: NPN
Family Name: 2N3879
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Current - Collector (Ic) (Maximum): 7A
Voltage - Collector Emitter Breakdown (Maximum): 75V
Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 400mA, 4A
Current - Collector Cutoff (Maximum): 25mA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 5V
Alternative Parts (Cross-Reference): 2N3879; 2SC4550-A; 2SC4550L-A;
Introduction Date: November 19, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
75V 7A Bipolar Transistor - 2087-JANTX2N3879 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 7A Bipolar Transistor
2087-JANTX2N3879
75V 7A Bipolar Transistor 2087-JANTX2N3879
Trans GP BJT NPN 75V 7A 3-Pin(2+Tab) TO-66 Product overview: JANTX2N3879 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 7A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3879 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 75V 7A 3-Pin(2+Tab) TO-66 Product overview: JANTX2N3879 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, 7A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3879 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1191507-JANTX2N3879 2087-JANTX2N3879
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N3879 75V 7A Bipolar Transistor
Polarity NPN NPN
Package Type SOT3
Packing Method Bulk; Bulk
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F)
Power Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
Bipolar Transistors - 7920800 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Tsop
Number of units in IC 2
View Details
Single IGBTs - 448-AIGB40N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers