Microsemi Corp. 4A 60V Bipolar Transistor JANTX2N3766

Description
Power Bipolar Transistor, 4A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-213AA, Metal, 2 Pin, TO-66, 2 PIN Product overview: JANTX2N3766 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3766 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 4A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-213AA, Metal, 2 Pin, TO-66, 2 PIN Product overview: JANTX2N3766 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3766 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A 60V Bipolar Transistor - 2087-JANTX2N3766 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 60V Bipolar Transistor
2087-JANTX2N3766
4A 60V Bipolar Transistor 2087-JANTX2N3766
Power Bipolar Transistor, 4A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-213AA, Metal, 2 Pin, TO-66, 2 PIN Product overview: JANTX2N3766 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3766 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 4A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-213AA, Metal, 2 Pin, TO-66, 2 PIN Product overview: JANTX2N3766 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3766 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3766 - 141151-JANTX2N3766 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3766
141151-JANTX2N3766
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3766 141151-JANTX2N3766
Manufacturer: Microsemi Corporation Win Source Part Number: 141151-JANTX2N3766 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-66 (TO-213AA) Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2.5V @ 100mA, 1A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 40 @ 500mA, 5V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 141151-JANTX2N3766
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-66 (TO-213AA)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 100mA, 1A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 40 @ 500mA, 5V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 2087-JANTX2N3766 141151-JANTX2N3766
Product Name 4A 60V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTX2N3766
IC(max) 4000 milliamps
VCEO 60 volts
VCBO 80 volts
PD 25000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154889P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 1 A PNP medium power transistors - BC51PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers