PNP switching silicon transistor for high-reliability applications, packaged in a TO-39 (TO-205AD) case. Rated for a maximum collector-emitter voltage of 40 Vdc, collector-base voltage of 40 Vdc, and emitter-base voltage of 5.0 Vdc. Maximum collector current is 1.5 Adc with total power dissipation of 1.0 W at 25°C, derating at 5.71 mW/°C above 25°C. Thermal resistance junction-to-case is 60°C/W. Operating and storage junction temperature range is -55°C to +200°C. Qualified per MIL-PRF-19500/396 at JANTX level.
Bipolar Transistors - BJT PNP Switching Silicon Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N3762 |
| Product Name | Bipolar Transistors - BJT |