Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N3740 JANTX2N3740

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762215-JANTX2N3740 Series: Military, MIL-PRF-19500/441 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-213AA, TO-66-2 Power - Max: 25W Transistor Type: PNP Family Name: 2N3740 Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 125mA, 1A Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 250mA, 1V Alternative Parts (Cross-Reference): 2N3740 Lead Free; 2N3740; 2N3740; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762215-JANTX2N3740 Series: Military, MIL-PRF-19500/441 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-213AA, TO-66-2 Power - Max: 25W Transistor Type: PNP Family Name: 2N3740 Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 125mA, 1A Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 250mA, 1V Alternative Parts (Cross-Reference): 2N3740 Lead Free; 2N3740; 2N3740; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3740 - 762215-JANTX2N3740 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3740
762215-JANTX2N3740
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3740 762215-JANTX2N3740
Manufacturer: Microsemi Corporation Win Source Part Number: 762215-JANTX2N3740 Series: Military, MIL-PRF-19500/441 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-213AA, TO-66-2 Power - Max: 25W Transistor Type: PNP Family Name: 2N3740 Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 125mA, 1A Current - Collector Cutoff (Maximum): 10μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 250mA, 1V Alternative Parts (Cross-Reference): 2N3740 Lead Free; 2N3740; 2N3740; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762215-JANTX2N3740
Series: Military, MIL-PRF-19500/441
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-213AA, TO-66-2
Power - Max: 25W
Transistor Type: PNP
Family Name: 2N3740
Categories: Discrete Semiconductor Products
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 125mA, 1A
Current - Collector Cutoff (Maximum): 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 250mA, 1V
Alternative Parts (Cross-Reference): 2N3740 Lead Free; 2N3740; 2N3740; ;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762215-JANTX2N3740
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N3740
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products