NPN silicon switching transistor in TO-39 package, rated for a collector-emitter voltage of 40 Vdc, collector-base voltage of 75 Vdc, and collector current of 1.0 Adc. Total power dissipation is 1.0 W at +25°C, derating at 5.71 mW/°C above that temperature. Operating and junction storage temperature range is -65°C to +200°C. Qualified to MIL-PRF-19500/395. Pinout: emitter (pin 1), base (pin 2), collector (pin 3).
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANTX2N3735/TR |
| Product Name | Bipolar Transistors - BJT |