The JANTX2N3700UB is a military-qualified, low-power NPN silicon transistor in a ceramic UB surface-mount package, suitable for high-reliability applications. It has a collector-emitter voltage rating of 80 V, a collector current of 1.0 A, and a total power dissipation of 0.5 W at 25°C. The device features a thermal impedance junction-to-ambient of 325 °C/W and a junction-to-solder pad thermal impedance of 90 °C/W. The package dimensions are 0.128 in maximum length, 0.108 in maximum width, and 0.056 in maximum height, with gold-plated terminals. It complies with MIL-PRF-19500/391 JANTX qualification standards. The part is RoHS compliant in commercial grade versions only.
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, CERAMIC, UB-3 Product overview: JANTX2N3700UB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3700UB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANTX2N3700UB |
| Product Name | 1A 80V Bipolar Transistor |
| IC(max) | 1000 milliamps |