TRANS PNP 175V 1A TO-39 Product overview: JANTX2N3637 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 175V, 1A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3637 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 1191501-JANTX2N3637
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AA, TO-5-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 175V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 50mA, 10V
Maximum Power: 1W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 2087-JANTX2N3637 | 1191501-JANTX2N3637 |
| Product Name | 175V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - JANTX2N3637 |
| IC(max) | 1000 milliamps | |
| VCBO | 175 volts | |
| PD | 1000 milliwatts | |
| TJ | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) |
| Polarity | PNP |