The JANTX2N3501UB/TR is a military-qualified NPN silicon switching transistor in a low-profile ceramic U4 surface-mount package, compliant with JANTX reliability levels per MIL-PRF-19500/366. It has a collector-emitter voltage rating of 150 V, a collector current of 300 mA, and a total power dissipation of 1.5 W at 25°C. Thermal resistance is 90 °C/W from junction-to-solder pad and 325 °C/W from junction-to-ambient.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANTX2N3501UB/TR |
| Product Name | Bipolar Transistors - BJT |