Manufacturer: Microsemi Corporation
Win Source Part Number: 139607-JANTX2N3501
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 400mV @ 15mA, 150mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Small Signal Bipolar Transistor, 0.3A I(C), 150V V(BR)CEO, 1-Element, NPN, Silicon, TO-205AD, SIMILAR TO TO-5, 3 PIN Product overview: JANTX2N3501 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 150V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3A, 150V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3501 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 139607-JANTX2N3501 | 2087-JANTX2N3501 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTX2N3501 | 0.3A 150V Bipolar Transistor |
| Polarity | NPN; NPN | |
| Package Type | TO-3; TO-39; SOT3; TO-39 | |
| IC(max) | 300 milliamps | |
| VCEO | 150 volts |