The JANTX2N3499L/TR is a military-grade NPN silicon transistor from the 2N3498L-2N3501L series, designed for high-reliability medium-power switching applications. It is housed in a TO-5 package with a hermetically sealed kovar base and nickel cap, weighing 1.14 grams. The device has a collector-emitter voltage rating of 100 V, collector current of 500 mA, and maximum junction temperature of +200 °C. Thermal resistance is 30 °C/W junction-to-case and 175 °C/W junction-to-ambient.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N3499L/TR |
| Product Name | Bipolar Transistors - BJT |