Microsemi Corp. Electronic Surplus - JANTX2N3441 JANTX2N3441

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191500-JANTX2N3441 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-213AA, TO-66-2 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 140V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 500mA, 4V Maximum Power: 3W
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191500-JANTX2N3441 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-213AA, TO-66-2 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 140V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 500mA, 4V Maximum Power: 3W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JANTX2N3441 - 1191500-JANTX2N3441 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JANTX2N3441
1191500-JANTX2N3441
Electronic Surplus - JANTX2N3441 1191500-JANTX2N3441
Manufacturer: Microsemi Corporation Win Source Part Number: 1191500-JANTX2N3441 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-66 (TO-213AA) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-213AA, TO-66-2 Current - Collector (Ic) (Maximum): 3A Voltage - Collector Emitter Breakdown (Maximum): 140V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 500mA, 4V Maximum Power: 3W

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191500-JANTX2N3441
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-66 (TO-213AA)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-213AA, TO-66-2
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 500mA, 4V
Maximum Power: 3W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191500-JANTX2N3441
Product Name Electronic Surplus - JANTX2N3441
Unlock Full Specs
to access all available technical data