Manufacturer: Microsemi Corporation
Win Source Part Number: 132726-JANTX2N3251A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39 (TO-205AD)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 360mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
TRANS PNP 60V 0.2A TO39
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 132726-JANTX2N3251A | JANTX2N3251A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTX2N3251A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP |