Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N3019S JANTX2N3019S

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191498-JANTX2N3019S Series: Military, MIL-PRF-19500/391 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 800mW Transistor Type: NPN Family Name: 2N3019S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 10V Alternative Parts (Cross-Reference): JANTXV2N3019S; JAN2N3019S; JANTX2N3019; Introduction Date: April 08, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191498-JANTX2N3019S Series: Military, MIL-PRF-19500/391 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 800mW Transistor Type: NPN Family Name: 2N3019S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 10V Alternative Parts (Cross-Reference): JANTXV2N3019S; JAN2N3019S; JANTX2N3019; Introduction Date: April 08, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3019S - 1191498-JANTX2N3019S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3019S
1191498-JANTX2N3019S
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3019S 1191498-JANTX2N3019S
Manufacturer: Microsemi Corporation Win Source Part Number: 1191498-JANTX2N3019S Series: Military, MIL-PRF-19500/391 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 800mW Transistor Type: NPN Family Name: 2N3019S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 10V Alternative Parts (Cross-Reference): JANTXV2N3019S; JAN2N3019S; JANTX2N3019; Introduction Date: April 08, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191498-JANTX2N3019S
Series: Military, MIL-PRF-19500/391
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-205AD, TO-39-3 Metal Can
Power - Max: 800mW
Transistor Type: NPN
Family Name: 2N3019S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-39
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 500mA, 10V
Alternative Parts (Cross-Reference): JANTXV2N3019S; JAN2N3019S; JANTX2N3019;
Introduction Date: April 08, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
1A 80V Bipolar Transistor
2087-JANTX2N3019S
1A 80V Bipolar Transistor 2087-JANTX2N3019S
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-205AD, SIMILAR TO TO-39, 3 PIN Product overview: JANTX2N3019S from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3019S can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-205AD, SIMILAR TO TO-39, 3 PIN Product overview: JANTX2N3019S from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3019S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1191498-JANTX2N3019S 2087-JANTX2N3019S
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N3019S 1A 80V Bipolar Transistor
Polarity NPN
Package Type TO-3; TO-39; SOT3
Packing Method Bulk; Bulk
TJ -65 to 200 C (-85 to 392 F)
Power Gain 50 dB
Unlock Full Specs
to access all available technical data