Microsemi Corp. 1A 80V Bipolar Transistor JANTX2N3019

Description
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, TO-5, 3 PIN Product overview: JANTX2N3019 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, TO-5, 3 PIN Product overview: JANTX2N3019 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 80V Bipolar Transistor
2087-JANTX2N3019
1A 80V Bipolar Transistor 2087-JANTX2N3019
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, TO-5, 3 PIN Product overview: JANTX2N3019 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3019 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, TO-5, 3 PIN Product overview: JANTX2N3019 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3019 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3019 - 1191497-JANTX2N3019 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3019
1191497-JANTX2N3019
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3019 1191497-JANTX2N3019
Manufacturer: Microsemi Corporation Win Source Part Number: 1191497-JANTX2N3019 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 500mA, 10V Maximum Power: 800mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191497-JANTX2N3019
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-5
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AA, TO-5-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 500mA, 10V
Maximum Power: 800mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 2087-JANTX2N3019 1191497-JANTX2N3019
Product Name 1A 80V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTX2N3019
IC(max) 1000 milliamps
VCEO 80 volts
VCBO 140 volts
PD 800 milliwatts
TJ -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data