Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N2907AUB JANTX2N2907AUB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191496-JANTX2N2907A UB Series: Military, MIL-PRF-19500/291 Packaging: Bulk Operating Temperature Range: -65°C ~ 200°C (TJ) Package: 4-SMD, No Lead Mounting: SMD Power - Max: 500mW Transistor Type: PNP Family Name: 2N2907AUB Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: UB Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 50nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): 2N2907AUBJX; 2N2907AUBJ; 2N2907AUBJS; Introduction Date: May 21, 1997 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191496-JANTX2N2907A UB Series: Military, MIL-PRF-19500/291 Packaging: Bulk Operating Temperature Range: -65°C ~ 200°C (TJ) Package: 4-SMD, No Lead Mounting: SMD Power - Max: 500mW Transistor Type: PNP Family Name: 2N2907AUB Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: UB Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 50nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): 2N2907AUBJX; 2N2907AUBJ; 2N2907AUBJS; Introduction Date: May 21, 1997 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2907AUB - 1191496-JANTX2N2907AUB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2907AUB
1191496-JANTX2N2907AUB
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2907AUB 1191496-JANTX2N2907AUB
Manufacturer: Microsemi Corporation Win Source Part Number: 1191496-JANTX2N2907A UB Series: Military, MIL-PRF-19500/291 Packaging: Bulk Operating Temperature Range: -65°C ~ 200°C (TJ) Package: 4-SMD, No Lead Mounting: SMD Power - Max: 500mW Transistor Type: PNP Family Name: 2N2907AUB Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: UB Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 50nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): 2N2907AUBJX; 2N2907AUBJ; 2N2907AUBJS; Introduction Date: May 21, 1997 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191496-JANTX2N2907AUB
Series: Military, MIL-PRF-19500/291
Packaging: Bulk
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: 4-SMD, No Lead
Mounting: SMD
Power - Max: 500mW
Transistor Type: PNP
Family Name: 2N2907AUB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: UB
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 50nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): 2N2907AUBJX; 2N2907AUBJ; 2N2907AUBJS;
Introduction Date: May 21, 1997
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
SMD 0.6A 60V Bipolar Transistor - 2087-JANTX2N2907AUB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.6A 60V Bipolar Transistor
2087-JANTX2N2907AUB
SMD 0.6A 60V Bipolar Transistor 2087-JANTX2N2907AUB
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, SURFACE MOUNT PACKAGE-3 Product overview: JANTX2N2907AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2907AUB can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, SURFACE MOUNT PACKAGE-3 Product overview: JANTX2N2907AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2907AUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
JANTX2N2907AUB
Bipolar Transistors - BJT JANTX2N2907AUB
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet
JANTX Series 60 V 600 mA PNP Small Signal Silicon Transistor - UB - 523-JANTX2N2907AUB - Utmel Electronic Limited
Hong Kong, China
JANTX Series 60 V 600 mA PNP Small Signal Silicon Transistor - UB
523-JANTX2N2907AUB
JANTX Series 60 V 600 mA PNP Small Signal Silicon Transistor - UB 523-JANTX2N2907AUB
JANTX Series 60 V 600 mA PNP Small Signal Silicon Transistor - UB

JANTX Series 60 V 600 mA PNP Small Signal Silicon Transistor - UB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1191496-JANTX2N2907AUB 2087-JANTX2N2907AUB JANTX2N2907AUB 523-JANTX2N2907AUB
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N2907AUB SMD 0.6A 60V Bipolar Transistor Bipolar Transistors - BJT JANTX Series 60 V 600 mA PNP Small Signal Silicon Transistor - UB
Polarity PNP PNP
Package Type SOT3
Packing Method Bulk; Bulk
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F)
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156509P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
 - BC857SE6327 - Rochester Electronics
Specs
Polarity PNP
Package Type SC-88/SC70-6/SOT-363 6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers