Microsemi Corp. Bipolar Transistors - BJT Jantx2N2907AUA

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

PnP small signal silicon transistor for high-reliability applications, packaged in a TO-18 (TO-206AA) metal case with a 6.35 mm diameter and 12.70 mm lead length. Rated for a collector-emitter voltage of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. Operating and storage junction temperature range is -65°C to +200°C. Minimum forward current transfer ratio (hFE) is 100 at 10 mA collector current. Qualified per MIL-PRF-19500/291.

Datasheet Summary
Powered by GS/AI

PnP small signal silicon transistor for high-reliability applications, packaged in a TO-18 (TO-206AA) metal case with a 6.35 mm diameter and 12.70 mm lead length. Rated for a collector-emitter voltage of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. Operating and storage junction temperature range is -65°C to +200°C. Minimum forward current transfer ratio (hFE) is 100 at 10 mA collector current. Qualified per MIL-PRF-19500/291.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jantx2N2907AUA
Bipolar Transistors - BJT Jantx2N2907AUA
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jantx2N2907AUA
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data