Microsemi Corp. 60V 600mA Bipolar Transistor JANTX2N2907A

Description
PNP BJT Transistor, 60V Vce, 600mA Ic, TO-18 Product overview: JANTX2N2907A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2907A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 60V Vce, 600mA Ic, TO-18 Product overview: JANTX2N2907A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2907A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 600mA Bipolar Transistor
2087-JANTX2N2907A
60V 600mA Bipolar Transistor 2087-JANTX2N2907A
PNP BJT Transistor, 60V Vce, 600mA Ic, TO-18 Product overview: JANTX2N2907A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2907A can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V Vce, 600mA Ic, TO-18 Product overview: JANTX2N2907A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2907A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2907A - 139462-JANTX2N2907A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2907A
139462-JANTX2N2907A
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2907A 139462-JANTX2N2907A
Manufacturer: Microsemi Corporation Win Source Part Number: 139462-JANTX2N2907A Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-206AA (TO-18) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 139462-JANTX2N2907A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-206AA (TO-18)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 2087-JANTX2N2907A 139462-JANTX2N2907A
Product Name 60V 600mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTX2N2907A
IC(max) 600 milliamps
Unlock Full Specs
to access all available technical data