The Jantx2N2907A is a PNP small signal silicon transistor qualified to MIL-PRF-19500/291, available in a TO-18 (TO-206AA) metal case. It has a collector-emitter voltage rating of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. The operating and storage junction temperature range is -65 to +200°C. Forward current transfer ratio (hFE) ranges from 100 to 450 at 1.0 mA collector current and 10 V collector-emitter voltage, and from 100 to 300 at 150 mA. Collector-emitter saturation voltage is 0.4 V at 150 mA collector and 15 mA base current. Input and output capacitances are 30 pF and 8.0 pF respectively. The part meets MIL-PRF-19500/291 qualification standards.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N2907A |
| Product Name | Bipolar Transistors - BJT |