The JANTX2N2906AUB/TR is a PNP silicon small signal transistor in a surface-mount TO-18 package with ceramic lid, designed for low-power switching and amplification applications. It has a collector-emitter voltage rating of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. The device meets MIL-PRF-19500/291 quality standards and operates over a junction temperature range of -65 to +200°C. The collector is internally connected to the case, and the pinout is emitter, base, collector. Forward current transfer ratio ranges from 40 to 120 at 150 mA collector current and 10 V collector-emitter voltage. Turn-on time is 45 μs and turn-off time is 300 μs under specified test conditions.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANTX2N2906AUB/TR |
| Product Name | Bipolar Transistors - BJT |