The JANTX2N2906AL is a PNP silicon small signal transistor qualified to MIL-PRF-19500/291, housed in a TO-18 (TO-206AA) package with a height of 0.230 inch and a lead spacing of 0.250 inch. It has a collector-emitter voltage rating of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. The operating and storage junction temperature range is -65 to +200°C. The device exhibits a forward current transfer ratio (hFE) of 40 to 175 at 1.0 mA collector current and 10 V collector-emitter voltage, with a collector-emitter saturation voltage of 0.4 V at 150 mA collector current and 15 mA base current. It meets the MIL-PRF-19500/291 military specification for high reliability applications.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANTX2N2906AL |
| Product Name | Bipolar Transistors - BJT |