PNP small signal silicon transistor in a TO-18 package, qualified to MIL-PRF-19500/291, with a collector-emitter voltage rating of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. Operating and storage junction temperature ranges from -65°C to +200°C. The device meets MIL-STD-202 qualifications and is RoHS compliant. Package dimensions conform to TO-206AA with three leads and a metal case connected to the collector.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N2906A/TR |
| Product Name | Bipolar Transistors - BJT |