Manufacturer: Microsemi Corporation
Win Source Part Number: 1191495-JANTX2N2905A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Family Name: 2N2905A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39 (TO-205AD)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 1μA
Alternative Parts (Cross-Reference): 2N2905A-BP; 2N2905A;
Introduction Date: April 08, 2001
ECCN: EAR99
Country of Origin: Ireland, Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V
Maximum Power: 800mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191495-JANTX2N2905A |
| Product Name | Electronic Surplus - JANTX2N2905A |