Microsemi Corp. 0.6A 60V Bipolar Transistor JANTX2N2905A

Description
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JANTX2N2905A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2905A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JANTX2N2905A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2905A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JANTX2N2905A is a PNP silicon switching transistor qualified to JANTX level per MIL-PRF-19500/290 for high-reliability applications, housed in a TO-39 (TO-205AD) hermetically sealed package with a kovar base and nickel cap. It has a collector-emitter voltage rating of 60 V, collector current of 600 mA, and total power dissipation of 3.8 W at 25 °C ambient temperature. Thermal resistance is 195 °C/W junction-to-ambient and 50 °C/W junction-to-case. Operating and storage junction temperature ranges from -65 °C to +200 °C. The device features a collector-emitter saturation voltage of up to 1.6 V at 500 mA collector current and 50 mA base current, with turn-on and turn-off times of 45 ns and 300 ns, respectively. It complies with RoHS standards in commercial variants only.

Datasheet Summary
Powered by GS/AI

JANTX2N2905A is a PNP silicon switching transistor qualified to JANTX level per MIL-PRF-19500/290 for high-reliability applications, housed in a TO-39 (TO-205AD) hermetically sealed package with a kovar base and nickel cap. It has a collector-emitter voltage rating of 60 V, collector current of 600 mA, and total power dissipation of 3.8 W at 25 °C ambient temperature. Thermal resistance is 195 °C/W junction-to-ambient and 50 °C/W junction-to-case. Operating and storage junction temperature ranges from -65 °C to +200 °C. The device features a collector-emitter saturation voltage of up to 1.6 V at 500 mA collector current and 50 mA base current, with turn-on and turn-off times of 45 ns and 300 ns, respectively. It complies with RoHS standards in commercial variants only.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.6A 60V Bipolar Transistor
2087-JANTX2N2905A
0.6A 60V Bipolar Transistor 2087-JANTX2N2905A
Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JANTX2N2905A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2905A can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-205AD, TO-39, 3 PIN Product overview: JANTX2N2905A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2905A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 2087-JANTX2N2905A
Product Name 0.6A 60V Bipolar Transistor
Polarity PNP
IC(max) 600 milliamps
VCEO 60 volts
Unlock Full Specs
to access all available technical data