Microsemi Corp. Bipolar Transistors - BJT Jantx2N2905A/TR

Description
Bipolar Transistors - BJT
Description
Bipolar Transistors - BJT
Datasheet
Datasheet Summary
Powered by GS/AI

The Jantx2N2905A/TR is a PNP silicon switching transistor in a TO-39 (TO-205AD) hermetically sealed package with a weight of approximately 1.064 grams. It has a collector-emitter voltage rating of 60 V, collector-base voltage of 60 V, and emitter-base voltage of 5.0 V. The device supports a maximum collector current of 600 mA and a total power dissipation of 0.3 W at 25 °C ambient temperature. Thermal resistance junction-to-ambient is 195 °C/W and junction-to-case is 50 °C/W. Operating and storage junction temperature ranges from -65 °C to +200 °C. The transistor is qualified to JANTX reliability level per MIL-PRF-19500/290 with a forward current transfer ratio (hFE) of 100 to 450 at 1.0 mA collector current and 10 V collector-emitter voltage. Switching times are 45 ns turn-on and 300 ns turn-off. The device is RoHS compliant with matte tin plating.

Datasheet Summary
Powered by GS/AI

The Jantx2N2905A/TR is a PNP silicon switching transistor in a TO-39 (TO-205AD) hermetically sealed package with a weight of approximately 1.064 grams. It has a collector-emitter voltage rating of 60 V, collector-base voltage of 60 V, and emitter-base voltage of 5.0 V. The device supports a maximum collector current of 600 mA and a total power dissipation of 0.3 W at 25 °C ambient temperature. Thermal resistance junction-to-ambient is 195 °C/W and junction-to-case is 50 °C/W. Operating and storage junction temperature ranges from -65 °C to +200 °C. The transistor is qualified to JANTX reliability level per MIL-PRF-19500/290 with a forward current transfer ratio (hFE) of 100 to 450 at 1.0 mA collector current and 10 V collector-emitter voltage. Switching times are 45 ns turn-on and 300 ns turn-off. The device is RoHS compliant with matte tin plating.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jantx2N2905A/TR
Bipolar Transistors - BJT Jantx2N2905A/TR
Bipolar Transistors - BJT

Bipolar Transistors - BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jantx2N2905A/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220286 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.5A Bipolar Transistor - 276-BC807-16W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
7 suppliers