Microsemi Corp. Bipolar Transistors - BJT Jantx2N2904AL/TR

Description
Bipolar Transistors - BJT
Description
Bipolar Transistors - BJT
Datasheet
Datasheet Summary
Powered by GS/AI

The Jantx2N2904AL/TR is a PNP silicon switching transistor in a TO-39 package, qualified to JANTX level per MIL-PRF-19500/290 for high-reliability applications. It has a collector-emitter voltage rating of 60 V, a collector current rating of 600 mA, and a total power dissipation of 0.8 W at 25 °C. The thermal resistance from junction to case is 50 °C/W and from junction to ambient is 195 °C/W. The operating and storage junction temperature range is -65 to +200 °C. The device features a common-emitter static forward current transfer ratio ranging from 40 to 175 depending on collector current, a collector-emitter saturation voltage of 0.4 V at 150 mA collector current and 15 mA base current, and a base-emitter saturation voltage of 1.3 V under the same conditions. The case is hermetically sealed with a kovar base and nickel cap, and terminals are tin/lead plated.

Datasheet Summary
Powered by GS/AI

The Jantx2N2904AL/TR is a PNP silicon switching transistor in a TO-39 package, qualified to JANTX level per MIL-PRF-19500/290 for high-reliability applications. It has a collector-emitter voltage rating of 60 V, a collector current rating of 600 mA, and a total power dissipation of 0.8 W at 25 °C. The thermal resistance from junction to case is 50 °C/W and from junction to ambient is 195 °C/W. The operating and storage junction temperature range is -65 to +200 °C. The device features a common-emitter static forward current transfer ratio ranging from 40 to 175 depending on collector current, a collector-emitter saturation voltage of 0.4 V at 150 mA collector current and 15 mA base current, and a base-emitter saturation voltage of 1.3 V under the same conditions. The case is hermetically sealed with a kovar base and nickel cap, and terminals are tin/lead plated.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jantx2N2904AL/TR
Bipolar Transistors - BJT Jantx2N2904AL/TR
Bipolar Transistors - BJT

Bipolar Transistors - BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jantx2N2904AL/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154873 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
Bipolar Transistors - 7527921 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details