Manufacturer: Microsemi Corporation
Win Source Part Number: 142861-JANTX2N2857
Packaging: Bulk
Mounting: Through Hole
Gain: 12.5dB to 21dB @ 450MHz
Frequency - Transition: 500MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 4.5dB @ 450MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-72
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 30 @ 3mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
RF TRANS NPN 15V 500MHZ TO72
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 142861-JANTX2N2857 | JANTX2N2857 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - JANTX2N2857 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN |