Microsemi Corp. Bipolar Transistors - BJT Jantx2N2605

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The Jantx2N2605 is a PNP silicon low-power transistor in a TO-46 package, designed for general-purpose amplification and switching applications. It has a collector-base voltage rating of 70 Vdc, a collector-emitter voltage rating of 60 Vdc, and a maximum collector current of 30 mA. Power dissipation is rated at 400 mW at 25°C ambient temperature, with a thermal resistance junction-to-ambient of 275 °C/mW. The device features a forward current transfer ratio (hFE) between 100 and 400 at 10 mA collector current and 5 V collector-emitter voltage. The collector-emitter saturation voltage is 0.3 V maximum at 10 mA collector and 500 μA base current. Operating and storage junction temperatures range from -65°C to +200°C. The part is qualified to MIL-PRF-19500/354 standards. The case is metallized and the collector is electrically connected to the metal package.

Datasheet Summary
Powered by GS/AI

The Jantx2N2605 is a PNP silicon low-power transistor in a TO-46 package, designed for general-purpose amplification and switching applications. It has a collector-base voltage rating of 70 Vdc, a collector-emitter voltage rating of 60 Vdc, and a maximum collector current of 30 mA. Power dissipation is rated at 400 mW at 25°C ambient temperature, with a thermal resistance junction-to-ambient of 275 °C/mW. The device features a forward current transfer ratio (hFE) between 100 and 400 at 10 mA collector current and 5 V collector-emitter voltage. The collector-emitter saturation voltage is 0.3 V maximum at 10 mA collector and 500 μA base current. Operating and storage junction temperatures range from -65°C to +200°C. The part is qualified to MIL-PRF-19500/354 standards. The case is metallized and the collector is electrically connected to the metal package.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jantx2N2605
Bipolar Transistors - BJT Jantx2N2605
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jantx2N2605
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697451 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single IGBTs - 448-AIGW40N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
80 V, 1 A PNP medium power transistors - BC53PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers