PNP silicon low-power transistor in a TO-46 package, designed for general-purpose amplification and switching applications. The device has a collector-base voltage rating of 70 Vdc, collector-emitter voltage of 60 Vdc, and emitter-base voltage of 6.0 Vdc, with a maximum collector current of 30 mA and total power dissipation of 400 mW at 25°C ambient temperature. Thermal resistance from junction to ambient is 275°C/mW for the UB variant. Forward current transfer ratio (hFE) ranges from 100 to 450 at 500 μA collector current and 5.0 V collector-emitter voltage. Operating and storage junction temperatures range from -65°C to +200°C. The transistor is qualified per MIL-PRF-19500/354.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N2605/TR |
| Product Name | Bipolar Transistors - BJT |