JANTX2N2484 is an NPN silicon low-power bipolor transistor for amplification and switching applications, packaged in a TO-18 case. It has a collector-emitter voltage rating of 60 Vdc, a collector current of 50 mAdc, and a total power dissipation of 360 mW at 25°C. The device operates within a junction and storage temperature range of -65°C to +200°C, with a thermal resistance from junction to case of 146 °C/W. It is qualified per MIL-PRF-19500/376 at JANTX level. Current gain (hFE) ranges from 200 to 800 at 10 mA collector current and 5 V collector-emitter voltage. Collector-emitter saturation voltage is 0.3 Vdc at 1 mA collector current and 100 mA base current. Input capacitance is 6.0 pF, and output capacitance is 5.0 pF under specified conditions.
Small Signal Bipolar Transistor, 0.05A I(C), 60V V(BR)CEO, 1-Element, NPN, Silicon, TO-206AA, TO-18, 3 PIN Product overview: JANTX2N2484 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2484 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANTX2N2484 |
| Product Name | 0.05A 60V Bipolar Transistor |
| Polarity | NPN |
| IC(max) | 50 milliamps |
| VCEO | 60 volts |