Microsemi Corp. SMD 20V Bipolar Transistor JANTX2N2369AUB

Description
Small Signal Bipolar Transistor, 20V V(BR)CEO, 1-Element, NPN, Silicon, SURFACE MOUNT PACKAGE-3 Product overview: JANTX2N2369AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2369AUB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 20V V(BR)CEO, 1-Element, NPN, Silicon, SURFACE MOUNT PACKAGE-3 Product overview: JANTX2N2369AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2369AUB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20V Bipolar Transistor - 2087-JANTX2N2369AUB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20V Bipolar Transistor
2087-JANTX2N2369AUB
SMD 20V Bipolar Transistor 2087-JANTX2N2369AUB
Small Signal Bipolar Transistor, 20V V(BR)CEO, 1-Element, NPN, Silicon, SURFACE MOUNT PACKAGE-3 Product overview: JANTX2N2369AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2369AUB can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 20V V(BR)CEO, 1-Element, NPN, Silicon, SURFACE MOUNT PACKAGE-3 Product overview: JANTX2N2369AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2369AUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2369AUB - 1050031-JANTX2N2369AUB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2369AUB
1050031-JANTX2N2369AUB
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2369AUB 1050031-JANTX2N2369AUB
Manufacturer: Microsemi Corporation Win Source Part Number: 1050031-JANTX2N2369A UB Packaging: Bulk Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: UB VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 450mV @ 10mA, 100mA Collector Cut-off Current(Max): 400nA Typical Gain (hFE) (Min): 20 @ 100mA, 1V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1050031-JANTX2N2369AUB
Packaging: Bulk
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: UB
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 450mV @ 10mA, 100mA
Collector Cut-off Current(Max): 400nA
Typical Gain (hFE) (Min): 20 @ 100mA, 1V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 2087-JANTX2N2369AUB 1050031-JANTX2N2369AUB
Product Name SMD 20V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTX2N2369AUB
IC(max) 4.00E-4 milliamps
VCEO 15 volts
VCBO 40 volts
PD 400 milliwatts
Unlock Full Specs
to access all available technical data