Microsemi Corp. SCRs - Single - JANTX2N2324A JANTX2N2324A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191494-JANTX2N2324A Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 100V SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Voltage - Gate Trigger (Vgt) (Maximum): 600mV Current - Gate Trigger (Igt) (Maximum): 20μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191494-JANTX2N2324A Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 100V SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Voltage - Gate Trigger (Vgt) (Maximum): 600mV Current - Gate Trigger (Igt) (Maximum): 20μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JANTX2N2324A - 1191494-JANTX2N2324A - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JANTX2N2324A
1191494-JANTX2N2324A
SCRs - Single - JANTX2N2324A 1191494-JANTX2N2324A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191494-JANTX2N2324A Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 100V SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-5 Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AA, TO-5-3 Metal Can Voltage - Gate Trigger (Vgt) (Maximum): 600mV Current - Gate Trigger (Igt) (Maximum): 20μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191494-JANTX2N2324A
Packaging: Bulk
Mounting Style: Through Hole
Voltage - Off State: 100V
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-5
Status: Obsolete
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AA, TO-5-3 Metal Can
Voltage - Gate Trigger (Vgt) (Maximum): 600mV
Current - Gate Trigger (Igt) (Maximum): 20μA
Current - Hold (Ih) (Maximum): 2mA
Current - On State (It (AV)) (Maximum): 220mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1191494-JANTX2N2324A
Product Name SCRs - Single - JANTX2N2324A
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B631SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2160N22TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details