Microsemi Corp. 0.8A 50V Bipolar Transistor JANTX2N2222AUB

Description
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, CERAMIC PACKAGE-4 Product overview: JANTX2N2222AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2222AUB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, CERAMIC PACKAGE-4 Product overview: JANTX2N2222AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2222AUB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8A 50V Bipolar Transistor
2087-JANTX2N2222AUB
0.8A 50V Bipolar Transistor 2087-JANTX2N2222AUB
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, CERAMIC PACKAGE-4 Product overview: JANTX2N2222AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2222AUB can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, CERAMIC PACKAGE-4 Product overview: JANTX2N2222AUB from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2222AUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2222AUB - 777681-JANTX2N2222AUB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2222AUB
777681-JANTX2N2222AUB
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2222AUB 777681-JANTX2N2222AUB
Manufacturer: Microsemi Corporation Win Source Part Number: 777681-JANTX2N2222AU B Series: Military, MIL-PRF-19500/255 Packaging: Bulk Operating Temperature Range: -65°C ~ 200°C (TJ) Package: 3-SMD, No Lead Mounting: SMD Power - Max: 500mW Transistor Type: NPN Family Name: 2N2222AUB Categories: Discrete Semiconductor Products Manufacturer Package: UB Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 50nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): 2N2222AUBTXV; 2N2222AUB; JANTX2N2222AUBT; JANTX2N2222AUBT/R; Introduction Date: December 01, 2001 ECCN: EAR99 Country of Origin: Ireland, Philippines, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 777681-JANTX2N2222AUB
Series: Military, MIL-PRF-19500/255
Packaging: Bulk
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: 3-SMD, No Lead
Mounting: SMD
Power - Max: 500mW
Transistor Type: NPN
Family Name: 2N2222AUB
Categories: Discrete Semiconductor Products
Manufacturer Package: UB
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 50nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): 2N2222AUBTXV; 2N2222AUB; JANTX2N2222AUBT; JANTX2N2222AUBT/R;
Introduction Date: December 01, 2001
ECCN: EAR99
Country of Origin: Ireland, Philippines, United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 2087-JANTX2N2222AUB 777681-JANTX2N2222AUB
Product Name 0.8A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTX2N2222AUB
IC(max) 800 milliamps 5.00E-5 milliamps
VCEO 50 volts
VCBO 75 volts
PD 500 milliwatts
TJ -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data