Microsemi Corp. 0.8A 50V Bipolar Transistor JANTX2N2222A

Description
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-206AA, SIMILAR TO TO-18, 3 PIN Product overview: JANTX2N2222A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2222A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-206AA, SIMILAR TO TO-18, 3 PIN Product overview: JANTX2N2222A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2222A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8A 50V Bipolar Transistor
2087-JANTX2N2222A
0.8A 50V Bipolar Transistor 2087-JANTX2N2222A
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-206AA, SIMILAR TO TO-18, 3 PIN Product overview: JANTX2N2222A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2222A can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-206AA, SIMILAR TO TO-18, 3 PIN Product overview: JANTX2N2222A from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2222A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2222A - 135922-JANTX2N2222A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2222A
135922-JANTX2N2222A
TRANSISTORS - Transistors (BJT) - Single - JANTX2N2222A 135922-JANTX2N2222A
Manufacturer: Microsemi Corporation Win Source Part Number: 135922-JANTX2N2222A Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Family Name: 2N2222A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-218 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1V @ 50mA, 500mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2N2222AJSR; 2N2222A-QR-B; 2N2222AJN; 2N2222AJS; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 135922-JANTX2N2222A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: 2N2222A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-218
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2N2222AJSR; 2N2222A-QR-B; 2N2222AJN; 2N2222AJS;
Introduction Date: July 15, 1998
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 2087-JANTX2N2222A 135922-JANTX2N2222A
Product Name 0.8A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTX2N2222A
IC(max) 800 milliamps 800 milliamps
VCEO 50 volts 50 volts
VCBO 75 volts
PD 500 milliwatts 500 milliwatts
TJ -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697530P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
60V 0.5A SOT23 Bipolar Transistor - 276-BCV47E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 60 volts
View Details
5 suppliers