NPN silicon switching transistor in TO-18 (TO-206AA) package with a 50 V collector-emitter voltage rating, 800 mA collector current capability, and 0.5 W power dissipation at 25°C. The device is qualified per MIL-PRF-19500/255 and features a ceramic lid for JANS-level reliability, with an operating and storage junction temperature range of -65°C to +200°C.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N2221AUB |
| Product Name | Bipolar Transistors - BJT |