Microsemi Corp. Bipolar Transistors - BJT Jantx2N2221AUB/TR

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon switching transistor in a 4-pin surface-mount package with a ceramic lid, rated for a collector-emitter voltage of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at 25°C. The junction temperature range is -65 to +200°C. Thermal resistance junction-to-ambient is 325 °C/W. The device meets MIL-PRF-19500/255 qualification standards. Collector is internally connected to the case. Pinout: pin 1 = base, pin 2 = emitter, pin 3 = collector, pin 4 = shield connected to the lid.

Datasheet Summary
Powered by GS/AI

NPN silicon switching transistor in a 4-pin surface-mount package with a ceramic lid, rated for a collector-emitter voltage of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at 25°C. The junction temperature range is -65 to +200°C. Thermal resistance junction-to-ambient is 325 °C/W. The device meets MIL-PRF-19500/255 qualification standards. Collector is internally connected to the case. Pinout: pin 1 = base, pin 2 = emitter, pin 3 = collector, pin 4 = shield connected to the lid.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jantx2N2221AUB/TR
Bipolar Transistors - BJT Jantx2N2221AUB/TR
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jantx2N2221AUB/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154902P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
65V 0.1A SOT-23 Bipolar Transistor - 276-BC846A E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers