Microsemi Corp. Bipolar Transistors - BJT Jantx2N2221AUA

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon switching transistor for high-reliability applications, available in a 4-pin surface-mount package with dimensions of 0.128 inches in length and 0.108 inches in width. It has a collector-emitter voltage rating of 50 Vdc, a collector current of 800 mAdc, and a total power dissipation of 0.5 W at 25°C. Thermal resistance junction-to-ambient is 210 °C/W. Electrical characteristics include a minimum forward-current transfer ratio (hFE) of 30 at 1 mA collector current and 40 at 10 mA collector current, with collector-emitter saturation voltage of 0.3 V at 150 mA collector and 15 mA base current. The device is qualified per MIL-PRF-19500/255 and meets military performance standards.

Datasheet Summary
Powered by GS/AI

NPN silicon switching transistor for high-reliability applications, available in a 4-pin surface-mount package with dimensions of 0.128 inches in length and 0.108 inches in width. It has a collector-emitter voltage rating of 50 Vdc, a collector current of 800 mAdc, and a total power dissipation of 0.5 W at 25°C. Thermal resistance junction-to-ambient is 210 °C/W. Electrical characteristics include a minimum forward-current transfer ratio (hFE) of 30 at 1 mA collector current and 40 at 10 mA collector current, with collector-emitter saturation voltage of 0.3 V at 150 mA collector and 15 mA base current. The device is qualified per MIL-PRF-19500/255 and meets military performance standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jantx2N2221AUA
Bipolar Transistors - BJT Jantx2N2221AUA
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jantx2N2221AUA
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154970 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45V 0.5A Bipolar Transistor - 276-BC807-16W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers