NPN silicon switching transistor in TO-18 package, rated for a collector-emitter voltage of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at 25°C. Operating and storage junction temperature range is -65 to +200°C. Thermal resistance junction-to-ambient is 325 °C/W. Qualified to MIL-PRF-19500/255. Pinout: emitter, base, collector. The JANTX2N2221AL/TR is part of a series with variants matched to this electrical and mechanical specification.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANTX2N2221AL/TR |
| Product Name | Bipolar Transistors - BJT |