The Jantx2N2221A is an NPN silicon switching transistor in a TO-18 (TO-206AA) metal package, qualified to MIL-PRF-19500/255. It has a collector-emitter voltage rating of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at 25°C. The junction operating and storage temperature range is -65 to +200°C. Thermal resistance from junction to ambient is 325 °C/W. It meets the MIL-PRF-19500/255 standard for military-grade reliability.
Bipolar Transistors - BJT BJTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N2221A |
| Product Name | Bipolar Transistors - BJT |