Microsemi Corp. 0.8A 50V Bipolar Transistor JANTX2N2219AL

Description
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, TO-5, 3 PIN Product overview: JANTX2N2219AL from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2219AL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, TO-5, 3 PIN Product overview: JANTX2N2219AL from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2219AL can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon switching transistor for signal amplification and switching applications, qualified per MIL-PRF-19500/251 at JANTX level, housed in a TO-5 package with dimensions conforming to the TO-39 form factor. Collector-emitter voltage rating is 50 Vdc, collector-base voltage is 75 Vdc, emitter-base voltage is 6.0 Vdc, and maximum collector current is 800 mA. Total power dissipation is 3.0 W at +25°C. Thermal resistance junction-to-case is 59 °C/W. Operating and storage junction temperature range is -55 to +200 °C. Forward current transfer ratio (hFE) ranges from 75 to 325 at 1.0 mA collector current and 10 V collector-emitter voltage. Collector-emitter saturation voltage is 0.3 V at 150 mA collector current and 15 mA base current. Turn-on time is 35 μs, and turn-off time is 300 μs under specified conditions.

Datasheet Summary
Powered by GS/AI

NPN silicon switching transistor for signal amplification and switching applications, qualified per MIL-PRF-19500/251 at JANTX level, housed in a TO-5 package with dimensions conforming to the TO-39 form factor. Collector-emitter voltage rating is 50 Vdc, collector-base voltage is 75 Vdc, emitter-base voltage is 6.0 Vdc, and maximum collector current is 800 mA. Total power dissipation is 3.0 W at +25°C. Thermal resistance junction-to-case is 59 °C/W. Operating and storage junction temperature range is -55 to +200 °C. Forward current transfer ratio (hFE) ranges from 75 to 325 at 1.0 mA collector current and 10 V collector-emitter voltage. Collector-emitter saturation voltage is 0.3 V at 150 mA collector current and 15 mA base current. Turn-on time is 35 μs, and turn-off time is 300 μs under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8A 50V Bipolar Transistor
2087-JANTX2N2219AL
0.8A 50V Bipolar Transistor 2087-JANTX2N2219AL
Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, TO-5, 3 PIN Product overview: JANTX2N2219AL from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2219AL can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.8A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-5, TO-5, 3 PIN Product overview: JANTX2N2219AL from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.8A, 50V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N2219AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 2087-JANTX2N2219AL
Product Name 0.8A 50V Bipolar Transistor
IC(max) 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219443 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.8A SOT23 Bipolar Transistor - 276-BC817-16 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-25R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers