NPN silicon switching transistor for high-reliability applications, housed in a TO-39 package with dimensions of 7.75 to 8.51 mm in diameter and 8.51 to 9.40 mm in height. Rated for a collector-emitter voltage of 50 Vdc, collector-base voltage of 75 Vdc, and collector current up to 800 mA. Power dissipation is 3.0 W at +25°C with thermal resistance junction-to-case of 59 °C/W. Operating and storage junction temperature ranges from -55 to +200 °C. Achieves a minimum forward current transfer ratio of 50 at 1.0 mA collector current and 75 at 10 mA. Collector-emitter saturation voltage is 0.3 Vdc at 150 mA collector current and 15 mA base current. Qualified to MIL-PRF-19500/251. The collector is internally connected to the case.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N2219AL/TR |
| Product Name | Bipolar Transistors - BJT |