NPN silicon switching transistor for high-current applications, housed in a TO-39 package with dimensions of 7.75 to 8.51 mm in diameter and 8.51 to 9.40 mm in height. Rated for a collector-emitter voltage of 30 Vdc, collector-base voltage of 60 Vdc, and continuous collector current of 800 mA. Power dissipation is 3.0 W at +25°C, with thermal resistance from junction to case of 59 °C/W. Junction temperature operates from -55°C to +200°C. Qualified to MIL-PRF-19500/251. Features a minimum current gain (hFE) of 30 at 1 mA collector current and collector-emitter saturation voltage of 0.3 Vdc at 150 mA collector current and 15 mA base current.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | Jantx2N2218/TR |
| Product Name | Bipolar Transistors - BJT |