Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N1613 JANTX2N1613

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143828-JANTX2N1613 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 15mA, 150mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 10V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143828-JANTX2N1613 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 15mA, 150mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 10V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N1613 - 143828-JANTX2N1613 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N1613
143828-JANTX2N1613
TRANSISTORS - Transistors (BJT) - Single - JANTX2N1613 143828-JANTX2N1613
Manufacturer: Microsemi Corporation Win Source Part Number: 143828-JANTX2N1613 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 15mA, 150mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 10V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 143828-JANTX2N1613
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 15mA, 150mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 10V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
30V 0.5A Bipolar Transistor - 2087-JANTX2N1613 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 0.5A Bipolar Transistor
2087-JANTX2N1613
30V 0.5A Bipolar Transistor 2087-JANTX2N1613
Trans GP BJT NPN 30V 0.5A 3-Pin TO-39 Product overview: JANTX2N1613 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N1613 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 0.5A 3-Pin TO-39 Product overview: JANTX2N1613 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N1613 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 143828-JANTX2N1613 2087-JANTX2N1613
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N1613 30V 0.5A Bipolar Transistor
Polarity NPN; NPN NPN
Package Type TO-3; TO-39; SOT3; TO-39
IC(max) 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219997 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers