Microsemi Corp. Diodes - Zener - Single - JANTX1N985B-1 JANTX1N985B-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002439-JANTX1N985B- 1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 76V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 500 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 (DO-204AH) Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002439-JANTX1N985B- 1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 76V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 500 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 (DO-204AH) Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N985B-1 - 1002439-JANTX1N985B-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N985B-1
1002439-JANTX1N985B-1
Diodes - Zener - Single - JANTX1N985B-1 1002439-JANTX1N985B-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1002439-JANTX1N985B- 1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 76V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 500 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 (DO-204AH) Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002439-JANTX1N985B-1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 76V
Voltage - Zener (Nom) (Vz): 100V
Impedance (Max) (Zzt): 500 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35 (DO-204AH)
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
JANTX1N985B-1
Zener Diodes JANTX1N985B-1
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002439-JANTX1N985B-1 JANTX1N985B-1
Product Name Diodes - Zener - Single - JANTX1N985B-1 Zener Diodes
Life Cycle Stage Active
Package DO-35 (DO-204AH) DO-35-2; DO-35
VZ 100 volts
ZZT 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi123
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6634 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details