Manufacturer: Microsemi Corporation
Win Source Part Number: 070311-JANTX1N914
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 50mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Rectifier Diode, Product overview: JANTX1N914 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N914 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 070311-JANTX1N914 | 2085-JANTX1N914 |
| Product Name | Diodes, Rectifiers - Single - JANTX1N914 | Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.2 volts | |
| VR | 75 volts |