Microsemi Corp. Electronic Surplus - JANTX1N827-1 JANTX1N827-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191487-JANTX1N827-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 1N827 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Current - Reverse Leakage at Vr: 2μA at 3V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191487-JANTX1N827-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 1N827 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Current - Reverse Leakage at Vr: 2μA at 3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JANTX1N827-1 - 1191487-JANTX1N827-1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JANTX1N827-1
1191487-JANTX1N827-1
Electronic Surplus - JANTX1N827-1 1191487-JANTX1N827-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191487-JANTX1N827-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 1N827 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Current - Reverse Leakage at Vr: 2μA at 3V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191487-JANTX1N827-1
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 1N827
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Current - Reverse Leakage at Vr: 2μA at 3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191487-JANTX1N827-1
Product Name Electronic Surplus - JANTX1N827-1
Unlock Full Specs
to access all available technical data