Microsemi Corp. Diodes - Zener - Single - JANTX1N753A-1 JANTX1N753A-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191482-JANTX1N753A- 1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 3 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 5μA at 3.5V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191482-JANTX1N753A- 1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 3 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 5μA at 3.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTX1N753A-1 - 1191482-JANTX1N753A-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N753A-1
1191482-JANTX1N753A-1
Diodes - Zener - Single - JANTX1N753A-1 1191482-JANTX1N753A-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191482-JANTX1N753A- 1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 3 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 5μA at 3.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191482-JANTX1N753A-1
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 3 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 5μA at 3.5V

Buy Now
6.2V 0.5W Zener Diode - 2086-JANTX1N753A-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.5W Zener Diode
2086-JANTX1N753A-1
6.2V 0.5W Zener Diode 2086-JANTX1N753A-1
Zener Diode, 6.2V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JANTX1N753A-1 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTX1N753A-1 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: JANTX1N753A-1 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTX1N753A-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
JANTX1N753A-1
Zener Diodes JANTX1N753A-1
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1191482-JANTX1N753A-1 2086-JANTX1N753A-1 JANTX1N753A-1
Product Name Diodes - Zener - Single - JANTX1N753A-1 6.2V 0.5W Zener Diode Zener Diodes
VZ 6.2 volts 6.2 volts
ZZT 3 ohms
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C51,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 7384945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details