Microsemi Corp. 0.3A 75V Diode and Rectifier JANTX1N6642U

Description
Rectifier Diode, 1 Element, 0.3A, 75V V(RRM), Silicon, SURFACEMOUNT PACKAGE-2 Product overview: JANTX1N6642U from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 75V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6642U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.3A, 75V V(RRM), Silicon, SURFACEMOUNT PACKAGE-2 Product overview: JANTX1N6642U from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 75V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6642U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3A 75V Diode and Rectifier - 2085-JANTX1N6642U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3A 75V Diode and Rectifier
2085-JANTX1N6642U
0.3A 75V Diode and Rectifier 2085-JANTX1N6642U
Rectifier Diode, 1 Element, 0.3A, 75V V(RRM), Silicon, SURFACEMOUNT PACKAGE-2 Product overview: JANTX1N6642U from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 75V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6642U can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.3A, 75V V(RRM), Silicon, SURFACEMOUNT PACKAGE-2 Product overview: JANTX1N6642U from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 75V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6642U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANTX1N6642U - 1191474-JANTX1N6642U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6642U
1191474-JANTX1N6642U
Diodes, Rectifiers - Single - JANTX1N6642U 1191474-JANTX1N6642U
Manufacturer: Microsemi Corporation Win Source Part Number: 1191474-JANTX1N6642U Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 300mA Reverse Recovery Time (trr): 20ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D-5B Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF, B Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 500nA at 75V Capacitance at Vr, F: 5pF at 0V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191474-JANTX1N6642U
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 300mA
Reverse Recovery Time (trr): 20ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5B
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF, B
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 500nA at 75V
Capacitance at Vr, F: 5pF at 0V, 1MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 2085-JANTX1N6642U 1191474-JANTX1N6642U
Product Name 0.3A 75V Diode and Rectifier Diodes, Rectifiers - Single - JANTX1N6642U
Package Bulk
IO 0.3000 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data