Microsemi Corp. SMD 0.3A Diode and Rectifier JANTX1N6640US

Description
Rectifier Diode, 1 Element, 0.3A, Silicon, SURFACE MOUNT PACKAGE-2 Product overview: JANTX1N6640US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 0.3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6640US can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 1 Element, 0.3A, Silicon, SURFACE MOUNT PACKAGE-2 Product overview: JANTX1N6640US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 0.3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6640US can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.3A Diode and Rectifier - 2085-JANTX1N6640US - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.3A Diode and Rectifier
2085-JANTX1N6640US
SMD 0.3A Diode and Rectifier 2085-JANTX1N6640US
Rectifier Diode, 1 Element, 0.3A, Silicon, SURFACE MOUNT PACKAGE-2 Product overview: JANTX1N6640US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 0.3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6640US can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.3A, Silicon, SURFACE MOUNT PACKAGE-2 Product overview: JANTX1N6640US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 0.3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6640US can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - JANTX1N6640US - 812808-JANTX1N6640US - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6640US
812808-JANTX1N6640US
Diodes, Rectifiers - Single - JANTX1N6640US 812808-JANTX1N6640US
Manufacturer: Microsemi Corporation Win Source Part Number: 812808-JANTX1N6640US Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 300mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: D-5D Manufacturer Package: SQ-MELF, D Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 100nA at 50V Part Number Series: 1N6640

Manufacturer: Microsemi Corporation
Win Source Part Number: 812808-JANTX1N6640US
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 300mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: D-5D
Manufacturer Package: SQ-MELF, D
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 50V
Part Number Series: 1N6640

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 2085-JANTX1N6640US 812808-JANTX1N6640US
Product Name SMD 0.3A Diode and Rectifier Diodes, Rectifiers - Single - JANTX1N6640US
Package Bulk
IO 0.3000 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data