Microsemi Corp. 0.3A 125V Diode and Rectifier JANTX1N6638U

Description
Rectifier Diode, 1 Element, 0.3A, 125V V(RRM), Silicon, SURFACEMOUNT PACKAGE-2 Product overview: JANTX1N6638U from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 125V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 125V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6638U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.3A, 125V V(RRM), Silicon, SURFACEMOUNT PACKAGE-2 Product overview: JANTX1N6638U from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 125V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 125V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6638U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3A 125V Diode and Rectifier - 2085-JANTX1N6638U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3A 125V Diode and Rectifier
2085-JANTX1N6638U
0.3A 125V Diode and Rectifier 2085-JANTX1N6638U
Rectifier Diode, 1 Element, 0.3A, 125V V(RRM), Silicon, SURFACEMOUNT PACKAGE-2 Product overview: JANTX1N6638U from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 125V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 125V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6638U can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.3A, 125V V(RRM), Silicon, SURFACEMOUNT PACKAGE-2 Product overview: JANTX1N6638U from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 125V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.3A, 125V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N6638U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANTX1N6638U - 814388-JANTX1N6638U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6638U
814388-JANTX1N6638U
Diodes, Rectifiers - Single - JANTX1N6638U 814388-JANTX1N6638U
Manufacturer: Microsemi Corporation Win Source Part Number: 814388-JANTX1N6638U Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 300mA (DC) Reverse Recovery Time (trr): 4.5ns Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: D-5B Manufacturer Package: SQ-MELF, B Voltage - DC Reverse (Vr) (Maximum): 125V Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 500nA at 125V

Manufacturer: Microsemi Corporation
Win Source Part Number: 814388-JANTX1N6638U
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 300mA (DC)
Reverse Recovery Time (trr): 4.5ns
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: D-5B
Manufacturer Package: SQ-MELF, B
Voltage - DC Reverse (Vr) (Maximum): 125V
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 500nA at 125V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 2085-JANTX1N6638U 814388-JANTX1N6638U
Product Name 0.3A 125V Diode and Rectifier Diodes, Rectifiers - Single - JANTX1N6638U
Package Bulk
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.1 volts
Unlock Full Specs
to access all available technical data