Manufacturer: Microsemi Corporation
Win Source Part Number: 1191470-JANTX1N6630U
Series: Military, MIL-PRF-19500/590
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: SQ-MELF, E
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1.4A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 2μA @ 900V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N6630US
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: D-5B
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 1.4A
Voltage - DC Reverse (Vr) (Maximum): 900V
Alternative Parts (Cross-Reference): SV5621US; JANTX1N4249US; JANTXV1N4249US;
Introduction Date: December 09, 2004
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191470-JANTX1N6630US |
| Product Name | Electronic Surplus - JANTX1N6630US |